Conn Board to Board PL 30 POS 0.35mm Solder ST SMD T/R Product overview: 5052743012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052743012 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Shielded Wirewound Inductor 801mOhm Max Nonstandard
Contact Finish: Tin
Mated Stacking Heights: 3.5mm
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 30POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-5052743012 | 23-5052743012DKR-ND | 5052743012 | |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |