CONNECTOR, BOARD STACKING CONNECTOR Product overview: 5015913011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5015913011 can be used for catalog matching and distributor lookup.
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: Molex, LLC
Win Source Part Number: 004965-5015913011
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.9mm
Height Above Board: 0.036" (0.90mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
CONN RCPT 30POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-5015913011 | WM24042TR-ND | 004965-5015913011 | 5015913011 |
| Product Name | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular - Board to Board Connectors - 5015913011 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |