Manufacturer: Molex, LLC
Win Source Part Number: 907075-5050661622
Series: SlimStack Armor 505066
Features: 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 505066
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 64000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
CONN RCPT 16POS SMD GOLD
CONN RCPT 16POS SMD GOLD
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 16 POS 0.35mm Solder ST SMD T/R Product overview: 5050661622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050661622 can be used for catalog matching and distributor lookup.
0.35mm 2 16P -40°C~+85°C Brick nogging Female SMD,P=0.35mm Mezzanine Connectors (Board to Board) ROHS
CONN RCPT 16POS SMD GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907075-5050661622 | 900-5050661622CT-ND | 308-5050661622 | 5050661622 | 5050661622 |
| Product Name | Rectangular Connectors - 5050661622 | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors >> Mezzanine Connectors (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | Brick nogging | ||
| Category | Board to Board Connector |