Molex Arrays, Edge Type, Mezzanine (Board to Board) 5052702412

Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5052702412TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5052702412TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5052702412TR-ND
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5052702412DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5052702412DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5052702412DKR-ND
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5052702412CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5052702412CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5052702412CT-ND
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7) Contact Finish Thickness: 100μin (2.54μm) Mated Stacking Heights: 3.5mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5052702412
SMD Electronic Connector 308-5052702412
Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5052702412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052702412 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 24 POS 0.35mm Solder ST SMD T/R Product overview: 5052702412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5052702412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5052702412
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5052702412
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900-5052702412TR-ND 308-5052702412 5052702412
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data