14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Conn Board to Board PL 14 POS 0.4mm Solder ST Top Entry SMD SlimStack™ T/R Product overview: 5035521422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035521422 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1332872-5035521422
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 14
Pitch: 0.016" (0.40mm)
Features: Pick and Place, Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.023" (0.59mm)
Standard Package: 7,000
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 23-5035521422CT,900-
Base Product Number: 503552
RoHS Status: ROHS3 Compliant
CONN PLUG 14POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 23-5035521422TR-ND | 308-5035521422 | 1332872-5035521422 | 5035521422 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |