64 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: Molex, LLC
Win Source Part Number: 1005917-5046226410
Packaging: Reel - TR
Number of Positions: 64
Pitch: 0.014" (0.35mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.6mm
Height Above Board: 0.019" (0.48mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
0.35 B/B Plug Assy 64Ckt Pkg Product overview: 5046226410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5046226410 can be used for catalog matching and distributor lookup.
CONN PLUG 64POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5046226410-ND | 1005917-5046226410 | 308-5046226410 | 5046226410 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5046226410 | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |