Molex Arrays, Edge Type, Mezzanine (Board to Board) 5009130302

Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM6833TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM6833TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM6833TR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - WM6833DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM6833DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM6833DKR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - WM6833CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM6833CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM6833CT-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5009130302
SMD Electronic Connector 308-5009130302
CONN RCPT 30POS SMD GOLD Product overview: 5009130302 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5009130302 can be used for catalog matching and distributor lookup.

CONN RCPT 30POS SMD GOLD Product overview: 5009130302 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5009130302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 5009130302 - 1128921-5009130302 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5009130302
1128921-5009130302
Hard To Find - 5009130302 1128921-5009130302
Manufacturer: Molex Win Source Part Number: 1128921-5009130302 Packaging: Reel Number of Positions: 30 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00μin (0.203μm) Mated Stacking Heights: 1.8mm Height Above Board: 0.063" (1.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1128921-5009130302
Packaging: Reel
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 1.8mm
Height Above Board: 0.063" (1.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5009130302
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5009130302
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM6833TR-ND 308-5009130302 1128921-5009130302 5009130302
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Hard To Find - 5009130302 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data