150 Position Connector Differential Pair Array, Male Surface Mount Gold
CONNECTOR, HEADER, 150POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 472-150-529-001-ND | 78AC5786 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 150Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac |
| Category | Board to Board Connector |