Manufacturer: Molex, LLC
Win Source Part Number: 907058-5033082452
Series: SlimStack 503308
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 503308
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 907058-5033082452 | 5033082452-ND |
| Product Name | Rectangular Connectors - 5033082452 | Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts |