Molex Rectangular Connectors - 5031055010 5031055010

Description
Manufacturer: Molex, LLC Win Source Part Number: 1005904-5031055010 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.055" (1.40mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1005904-5031055010 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.055" (1.40mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5031055010 - 1005904-5031055010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5031055010
1005904-5031055010
Rectangular Connectors - 5031055010 1005904-5031055010
Manufacturer: Molex, LLC Win Source Part Number: 1005904-5031055010 Packaging: Reel - TR Number of Positions: 50 Pitch: 0.016" (0.40mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.055" (1.40mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1005904-5031055010
Packaging: Reel - TR
Number of Positions: 50
Pitch: 0.016" (0.40mm)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.055" (1.40mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 5031055010-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
5031055010-ND
Arrays, Edge Type, Mezzanine (Board to Board) 5031055010-ND
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
SMD 50V Electronic Connector - 308-5031055010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Electronic Connector
308-5031055010
SMD 50V Electronic Connector 308-5031055010
0.4mm Pitch 50 Pos 2 Row Female SMD Receptacle, 50V Product overview: 5031055010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5031055010 can be used for catalog matching and distributor lookup.

0.4mm Pitch 50 Pos 2 Row Female SMD Receptacle, 50V Product overview: 5031055010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5031055010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5031055010
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5031055010
CONN RCPT 50POS SMD GOLD

CONN RCPT 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1005904-5031055010 5031055010-ND 308-5031055010 5031055010
Product Name Rectangular Connectors - 5031055010 Arrays, Edge Type, Mezzanine (Board to Board) SMD 50V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Category Board to Board Connector
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-079LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 2262-A79648-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details