TE Connectivity Board to Board & Mezzanine Connectors 5084618-1

Description
0.8FH,R13H.5,040,30/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R13H.5,040,30/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5084618-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084618-1
Board to Board & Mezzanine Connectors 5084618-1
0.8FH,R13H.5,040,30/ Sn,TR,SC

0.8FH,R13H.5,040,30/Sn,TR,SC

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A111218TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111218TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111218TR-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111218CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111218CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111218CT-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5084618-1
SMD Electronic Connector 316-5084618-1
40 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, SMD Product overview: 5084618-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-1 can be used for catalog matching and distributor lookup.

40 Pos 0.8mm Pitch Board-to-Board Header, 2 Rows, SMD Product overview: 5084618-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084618-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Real Time Clock (RTC) IC Clock/Calendar 4KB Parallel 24-DIP Module (0.600", 15.24mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Real Time Clock (RTC) IC Clock/Calendar 4KB Parallel 24-DIP Module (0.600", 15.24mm)

Buy Now Datasheet
0.8Fh,r13H.5,040,30/sn,tr,sc Amp - Te Connectivity - 19R0863 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.5,040,30/sn,tr,sc Amp - Te Connectivity
19R0863
0.8Fh,r13H.5,040,30/sn,tr,sc Amp - Te Connectivity 19R0863
0.8FH,R13H.5,040,30/ SN,TR,SC

0.8FH,R13H.5,040,30/SN,TR,SC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084618-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084618-1
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5084618-1 A111218TR-ND 316-5084618-1 19R0863 5084618-1
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors,Interconnects 0.8Fh,r13H.5,040,30/sn,tr,sc Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Fixed
Unlock Full Specs
to access all available technical data