Molex Arrays, Edge Type, Mezzanine (Board to Board) 5017459901

Description
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - WM20778TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM20778TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM20778TR-ND
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - WM20778CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM20778CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM20778CT-ND
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - WM20778DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
WM20778DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) WM20778DKR-ND
12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

12 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5017459901 - 1005889-5017459901 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5017459901
1005889-5017459901
Rectangular Connectors - 5017459901 1005889-5017459901
Manufacturer: Molex, LLC Win Source Part Number: 1005889-5017459901 Packaging: Reel - TR Number of Positions: 12 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 2mm Height Above Board: 0.064" (1.64mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1005889-5017459901
Packaging: Reel - TR
Number of Positions: 12
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 2mm
Height Above Board: 0.064" (1.64mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5017459901
SMD Electronic Connector 308-5017459901
Conn Board to Board PL 12 POS 0.4mm Solder ST SMD T/R Product overview: 5017459901 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5017459901 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 12 POS 0.4mm Solder ST SMD T/R Product overview: 5017459901 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5017459901 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5017459901
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5017459901
CONN PLUG 12POS SMD GOLD

CONN PLUG 12POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM20778TR-ND 1005889-5017459901 308-5017459901 5017459901
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5017459901 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data