0.4mm Pitch 60 Pos Vertical SMD Header, Gold Plated Product overview: 5017450601 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5017450601 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: Nonstandard Chip
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: RF Mosfet 2 N-Channel (Dual) Common Source 28 V 100 mA 500MHz 11.2dB 150W 375-04, Style 2
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 60POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-5017450601 | 5017450601-ND | 5017450601 | |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | |||
| Current Rating | 0.3 amps | |||
| Mounting | Fixed | Surface Mount | ||
| Category | Board to Board Connector |