6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 6 POS 0.35mm Solder ST SMD T/R Product overview: 5050660622 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050660622 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5)
Contact Finish Thickness: 100μin (2.54μm)
Mated Stacking Heights: 3.5mm
CONN RCPT 6POS SMD GOLD
0.35mm 2 6P Brick nogging Female SMD,P=0.35mm Mezzanine Connectors (Board to Board) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM26392CT-ND | 308-5050660622 | 5050660622 | 5050660622 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors >> Mezzanine Connectors (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Mounting | Surface Mount | Fixed | Brick nogging |