70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MOLEX 5009130702 Stacking Board Connector, Receptacle, 0.4 mm, 70 Contacts, Surface Mount, Gold Plated Contacts Product overview: 5009130702 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5009130702 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Win Source Part Number: 1128922-5009130702
Packaging: Reel
Number of Positions: 70
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 1.8mm
Height Above Board: 0.063" (1.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN RCPT 70POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM9078CT-ND | 308-5009130702 | 1128922-5009130702 | 5009130702 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Rectangular Connectors - 5009130702 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | SMD |