EDAC, Inc. Arrays, Edge Type, Mezzanine (Board to Board) 473-150-571-002

Description
150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 473-150-571-002-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
473-150-571-002-ND
Arrays, Edge Type, Mezzanine (Board to Board) 473-150-571-002-ND
150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold

150 Position Connector Differential Pair Array, Female Surface Mount, Right Angle Gold

Buy Now Datasheet
Connector, Rcpt, 150Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac - 78AC5788 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 150Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac
78AC5788
Connector, Rcpt, 150Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac 78AC5788
CONNECTOR, RCPT, 150POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:473 SeriesRoHS Compliant: Yes

CONNECTOR, RCPT, 150POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:473 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 473-150-571-002-ND 78AC5788
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 150Pos, 2Row, 0.8Mm; Mezzanine Connector Type Edac
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Nano Strip Connectors - A79032-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details