Molex Arrays, Edge Type, Mezzanine (Board to Board) 5050661422

Description
CONN RCPT 14POS SMD GOLD
Request a Quote Datasheet
Description
CONN RCPT 14POS SMD GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050661422DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050661422DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050661422DKR-ND
CONN RCPT 14POS SMD GOLD

CONN RCPT 14POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050661422TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050661422TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050661422TR-ND
14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050661422CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050661422CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050661422CT-ND
CONN RCPT 14POS SMD GOLD

CONN RCPT 14POS SMD GOLD

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-5050661422
SMD Electronic Connector 308-5050661422
Conn Board to Board RCP 14 POS 0.35mm Solder ST SMD T/R Product overview: 5050661422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050661422 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 14 POS 0.35mm Solder ST SMD T/R Product overview: 5050661422 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050661422 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack Armor 505066 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle, Center Strip Contacts Number of Positions: 14 Pitch: 0.014" (0.35mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack Armor 505066
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 14
Pitch: 0.014" (0.35mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5050661422
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5050661422
CONN RCPT 14POS SMD GOLD

CONN RCPT 14POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900-5050661422DKR-ND 308-5050661422 5050661422
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data