40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 40POS SMD GOLD
0.4mm 2 40P -40°C~+85°C Brick nogging male 300mA SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 23-5055514020DKR-ND | 5055514020 | 5055514020 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors >> Mezzanine Connectors (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Surface Mount | Brick nogging | |
| Contact Pitch | 0.4064 mm (0.0160 inch) |