20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 20POS SMD GOLD Product overview: 5003340200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5003340200 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906997-5003340200
Series: SlimStack 500334
Features: 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 500334
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM9079TR, 500334-0200-TR750, WM9079DKR, WM9079CT, 500334-0200
CONN PLUG 20POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM9079TR-ND | 308-5003340200 | 906997-5003340200 | 5003340200 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Rectangular Connectors - 5003340200 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |