14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 14POS SMD GOLD Product overview: 5050701442 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050701442 can be used for catalog matching and distributor lookup.
Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 505070
Package: Tape & Reel (TR)
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 14
Pitch: 0.014" (0.35mm)
Mounting Type: Surface Mount
Contact Finish Thickness: 4.00µin (0.100µm)
CONN PLUG 14POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5050701442-ND | 308-5050701442 | 5050701442 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |