Manufacturer: Molex
Win Source Part Number: 805186-5035481820
Packaging: Reel
Number of Positions: 18
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.7mm
Height Above Board: 0.027" (0.68mm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
CONN RCPT BTB 18POS DL VERT SMD Product overview: 5035481820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5035481820 can be used for catalog matching and distributor lookup.
18 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 18POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 805186-5035481820 | 308-5035481820 | WM6879TR-ND | 5035481820 |
| Product Name | Rectangular Connectors - 5035481820 | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | SMD | Surface Mount | ||
| Termination | SMD/SMT | |||
| Current Rating | 0.3 amps |