Manufacturer: Molex, LLC
Win Source Part Number: 856325-5050661220
Series: SlimStack Armor 505066
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 505066
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM16791CT, WM16791TR, 5050661220-ND, 505066-1220, WM16791DKR
Conn Board to Board RCP 12 POS 0.35mm Solder ST SMD SlimStack™ T/R Product overview: 5050661220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050661220 can be used for catalog matching and distributor lookup.
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 12 POS 0.35mm Solder ST SMD SlimStack™
CONN RCPT 12POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 856325-5050661220 | 308-5050661220 | WM16791TR-ND | 514-5050661220 | 5050661220 |
| Product Name | Rectangular Connectors - 5050661220 | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Conn Board to Board RCP 12 POS 0.35mm Solder ST SMD SlimStack™ | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty |