Molex Arrays, Edge Type, Mezzanine (Board to Board) 5050040812

Description
CONN RCPT 4POS SMD GOLD
Request a Quote Datasheet
Description
CONN RCPT 4POS SMD GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050040812CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050040812CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050040812CT-ND
CONN RCPT 4POS SMD GOLD

CONN RCPT 4POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050040812DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050040812DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050040812DKR-ND
CONN RCPT 4POS SMD GOLD

CONN RCPT 4POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 900-5050040812TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
900-5050040812TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 900-5050040812TR-ND
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
6.0A Electronic Connector
308-5050040812
6.0A Electronic Connector 308-5050040812
SlimStack Board-to-Board Connector, 0.40mm Pitch, Battery Series, Receptacle, 0.75mm Mated Height, 2.50mm Mated Width, 10 Circuits, 6.0A Product overview: 5050040812 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.0A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050040812 can be used for catalog matching and distributor lookup.

SlimStack Board-to-Board Connector, 0.40mm Pitch, Battery Series, Receptacle, 0.75mm Mated Height, 2.50mm Mated Width, 10 Circuits, 6.0A Product overview: 5050040812 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.0A, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5050040812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5050040812 - 856323-5050040812 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5050040812
856323-5050040812
Rectangular Connectors - 5050040812 856323-5050040812
Manufacturer: Molex, LLC Win Source Part Number: 856323-5050040812 Series: SlimStack 505004 Features: Position Connector Package: Reel - TR Family Name: 505004 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 56000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856323-5050040812
Series: SlimStack 505004
Features: Position Connector
Package: Reel - TR
Family Name: 505004
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 56000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.69.4040

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5050040812
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5050040812
CONN RCPT 4POS SMD GOLD

CONN RCPT 4POS SMD GOLD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
5050040812
Connectors >> Mezzanine Connectors (Board to Board) 5050040812
0.4mm 2 8P -40°C~+85°C Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

0.4mm 2 8P -40°C~+85°C Brick nogging Female SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 900-5050040812CT-ND 308-5050040812 856323-5050040812 5050040812 5050040812
Product Name Arrays, Edge Type, Mezzanine (Board to Board) 6.0A Electronic Connector Rectangular Connectors - 5050040812 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors >> Mezzanine Connectors (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Brick nogging
Unlock Full Specs
to access all available technical data