0.8FH,R13H.5,080,08/
Board to Board & Mezzanine Connectors
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: Bead, Glass
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: 12 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Pos 0.8mm Pitch Shrouded Header, SMT, Straight, 2 Rows Product overview: 5084616-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5084616-3 can be used for catalog matching and distributor lookup.
CONN RCPT 80POS .8MM FH 13H GOLD
CONN RCPT 80POS SMD GOLD
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Product Range:-; No. of Contacts:80Contacts;
CONNECTOR, STACKING, RCPT, 80POS, 2ROW; Product Range:-; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5084616-3 | A99236TR-ND | 316-5084616-3 | 792-5084616-3 | 5084616-3 | 69AC7583 | |
| Product Name | Board to Board & Mezzanine Connectors | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | CONN RCPT 80POS .8MM FH 13H GOLD | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 80Pos, 2Row; Product Range Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Fixed | Surface Mount | Surface Mount | ||||
| Category | Board to Board Connector | ||||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | ||||||
| Number of Contacts | 80 # |