Board-to-Board Header, 10 Pos, 0.4mm, LCP, Gold, SMD Product overview: 5054761010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5054761010 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1293987-5054761010
Category: Connectors, Interconnects>Rectan
Series: SlimStack 505476
Number of Positions: 10 (6 + 4 Power)
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.6mm
Height Above Board: 0.020" (0.50mm)
Standard Package: 6,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 505476-1010,WM12442C
Base Product Number: 505476
10 (6 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 (6 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 (6 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
CONN PLUG 6POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-5054761010 | 1293987-5054761010 | WM12442CT-ND | 5054761010 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |