16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: Molex
Win Source Part Number: 804923-5033041640
Packaging: Reel
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 0.7mm
Height Above Board: 0.027" (0.68mm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Conn Board to Board RCP 16 POS 0.4mm Solder ST SMD SlimStack™ Product overview: 5033041640 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5033041640 can be used for catalog matching and distributor lookup.
CONN RCPT 16POS SMD GOLD
CONN RCPT 16POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM20838TR-ND | 804923-5033041640 | 308-5033041640 | 5033041640 | 514-5033041640 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5033041640 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN RCPT 16POS SMD GOLD |
| Category | Board to Board Connector |