Win Source Part Number: 1379249-MSS30-154-E2
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Series: MSS30-xxx-x
Package: Tray
Product Status: Active
Package / Case: E28
Supplier Device Package: E28
Base Product Number: MSS30
Power Dissipation (Max): 100 mW
HTSUS: 8541.10.0070
ECCN: EAR99
Capacitance @ Vr, F: 0.41pF @ 0V, 1MHz
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 2V
Current - Max: 50 mA
Resistance @ If, F: 3Ohm @ 5mA, 1MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SCHOTTKY DIODE,BEAMLEAD, E28-S
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1379249-MSS30-154-E28 | MSS30-154-E28 | MSS30-154-E28 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky | |
| Package | E28 | E28 | |
| PD | 100 milliwatts |