Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1382971-MSS30-448-H4
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Series: MSS30-xxx-x
Package: Tray
Current - Max: 50 mA
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 100 mW
Resistance @ If, F: 7Ohm @ 5mA, 1MHz
Package / Case: H40
Supplier Device Package: H40
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.10.0070
Mfr: M/A-Com Technology Solutions
Base Product Number: MSS30
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs
SCHOTTKY DIODE,BEAMLEAD,PACKA
| Richardson RFPD | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MSS30-448-H47 | 1382971-MSS30-448-H47 | MSS30-448-H47 |
| Product Name | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky | Schottky; Schottky - 1 Bridge | |
| Package | H40 | H40 | |
| PD | 100 milliwatts |