Win Source Part Number: 1382973-MSS30-B53-H4
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Series: MSS30-xxx-x
Package: Tray
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 0.46pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 2V
Package / Case: H40
Supplier Device Package: H40
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0070
Mfr: M/A-Com Technology Solutions
Base Product Number: MSS30
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SCHOTTKY DIODE,BEAMLEAD, H40
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1382973-MSS30-B53-H40 | MSS30-B53-H40 | MSS30-B53-H40 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | RF Schottky Diode | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Bridge | Schottky |