LINE DRIVER, RS485, 10MBPS, SOIC-20; DEVICE TYPE:DIFFERENTIAL LINE DRIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:4DRIVERS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF PINS:20PINS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 16746160 |
| Product Name | IC Chip |