BUFFER/DRIVER IC, OCTAL, SSOP-20, LOGIC FAMILY / BASE NUMBER:74LV244, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SSOP, NO. OF PINS:20PINS,SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BUFFER/DRIVER, OCTAL, SSOP-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LV244; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 16769244 | 26AJ9613 |
| Product Name | IC Chip | Buffer/driver, Octal, Ssop-20; Logic Device Type Texas Instruments |