Texas Instruments Standard Linear and Logic IC Chip SN74ALS541DW

Description
IC, OCTAL BUFFER, LINE DRIVER, SMD; LOGIC FAMILY / BASE NUMBER:74ALS541; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
IC, OCTAL BUFFER, LINE DRIVER, SMD; LOGIC FAMILY / BASE NUMBER:74ALS541; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 17159421 - Radwell International
Willingboro, NJ, United States
IC Chip
17159421
IC Chip 17159421
IC, OCTAL BUFFER, LINE DRIVER, SMD; LOGIC FAMILY / BASE NUMBER:74ALS541; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OCTAL BUFFER, LINE DRIVER, SMD; LOGIC FAMILY / BASE NUMBER:74ALS541; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SOIC; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Buffers & Line Drivers
SN74ALS541DW
Buffers & Line Drivers SN74ALS541DW
Buffers & Line Drivers Tri-St. Octal

Buffers & Line Drivers Tri-St. Octal

Buy Now Datasheet
Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments - 33AH4816 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments
33AH4816
Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments 33AH4816
IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Family / Base Number:74ALS541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, OCTAL BUFFER, LINE DRIVER, SMD; Logic Family / Base Number:74ALS541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Line Drivers Line Drivers Line Drivers
Product Number 17159421 SN74ALS541DW 33AH4816
Product Name IC Chip Buffers & Line Drivers Ic, Octal Buffer, Line Driver, Smd; Logic Family / Base Number Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products