IC, 16BIT BUFFER/DRIVER, 74ABT16244; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ABT16244; LOGIC CASE STYLE:SSOP; NO. OF PINS:48PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Buffers & Line Drivers Tri-State 16-Bit
IC, 16BIT BUFFER/DRIVER, 74ABT16244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74ABT16244; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 17148017 | SN74ABT16244ADL | 26AJ9086 |
| Product Name | IC Chip | Buffers & Line Drivers | Ic, 16Bit Buffer/driver, 74Abt16244; Logic Device Type Texas Instruments |