Texas Instruments IC Chip AM26LS31CDR

Description
LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Request a Quote Datasheet
Description
LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Chip - 16941726 - Radwell International
Willingboro, NJ, United States
IC Chip
16941726
IC Chip 16941726
LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDR - 005597-AM26LS31CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDR
005597-AM26LS31CDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDR 005597-AM26LS31CDR
Manufacturer: Texas Instruments Win Source Part Number: 005597-AM26LS31CDR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Family Name: AM26LS31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): AM26LS31PC; Am26LS31/BEA; Am26LS31DC; Am26LS31/BFA; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 005597-AM26LS31CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: AM26LS31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AM26LS31PC; Am26LS31/BEA; Am26LS31DC; Am26LS31/BFA;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Radwell International Win Source Electronics
Product Category Line Drivers Line Drivers
Product Number 16941726 005597-AM26LS31CDR
Product Name IC Chip Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CDR
Unlock Full Specs
to access all available technical data

Similar Products