Manufacturer: Texas Instruments
Win Source Part Number: 080669-DS14C88M
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
LINE DRIVER, 4 FUNC, 4 DRIVER, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 080669-DS14C88M | 47462219 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DS14C88M | IC Chip |