QUAD BUFFER / LINE DRIVER, TRISTATE, SOIC-14; Logic Family / Base Number:74LVC126; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
QUAD BUFFER / LINE DRIVER, TRISTATE, SOIC-14, LOGIC FAMILY / BASE NUMBER 74LVC126, LOGIC DEVICE TYPE BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 14PINS, SUPPLY VOLTAGE MIN 1.2V, SUPPLY VOLTAGE MAX 3.6V , ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 03P2781 | 32302683 |
| Product Name | Quad Buffer / Line Driver, Tristate, Soic-14; Logic Family / Base Number Nexperia | Processor IC |