BUFFER/LINE DRIVER, NON INVERTING, DIP; Logic Family / Base Number:74ALS760; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Driver
BUFFER/LINE DRIVER, NON INVERTING, DIP; LOGIC FAMILY / BASE NUMBER:74ALS760; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 76C2205 | SN74ALS760N | 17039787 |
| Product Name | Buffer/line Driver, Non Inverting, Dip; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers | IC Chip |