Buffers & Line Drivers Hex w/ HV Output
BUFFER/DRIVER, NON-INVERTING, SSOP-14; Logic Family / Base Number:74LS07; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SSOP; No. of Pins:14Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
(PRICE/TC), BUFFER/DRIVER, NON-INVERTING, SSOP-14; LOGIC FAMILY / BASE NUMBER:74LS07; LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING; LOGIC CASE STYLE:SSOP; NO. OF PINS:14PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC IC ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LS07DBR | 28AH5077 | 16955865 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Non-Inverting, Ssop-14; Logic Family / Base Number Texas Instruments | IC Chip |