BUFFER/LINE DRIV, INVERTING, SOIC-16; Logic Family / Base Number:74HC366; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
74HC Series 6V SMT Hex Buffer/Line Driver 3-State Inverting - SOIC-16
(PRICE/TC) BUFFER/LINE DRIV, INVERTING, SOIC-16, LOGIC FAMILY / BASE NUMBER 74HC366, LOGIC DEVICE TYPE BUFFER / LINE DRIVER, INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 16PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V, LOGIC IC ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 85X2920 | 74HC366D,653 | 66070445 |
| Product Name | Buffer/line Driv, Inverting, Soic-16; Logic Family / Base Number Nexperia | Others | Processor IC |