Manufacturer: Texas Instruments
Win Source Part Number: 1218728-MC3487D
Packaging: Tube
Type: Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Family Name: MC3487
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ISL32174EFBZ; ISL32174EFBZ-T; MC3487D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation
LINE DRIVER, 4 FUNC, 4 DRIVER, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 1218728-MC3487D | 16927905 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC3487D | IC Chip |