10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 6VWM 10.3VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.0ADITR-ND | SMAJ6.0A-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 10.3 volts | 10.3 volts |