Vishay Intertechnology, Inc. 60V 400W TVS Protection Diode SMAJ60CA-E3/5A

Description
TVS Diode, 60V, Bidirectional, 400W, DO-214AC Product overview: SMAJ60CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 60V, Bidirectional, 400W, DO-214AC Product overview: SMAJ60CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 400W TVS Protection Diode - 144-SMAJ60CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 400W TVS Protection Diode
144-SMAJ60CA-E3/5A
60V 400W TVS Protection Diode 144-SMAJ60CA-E3/5A
TVS Diode, 60V, Bidirectional, 400W, DO-214AC Product overview: SMAJ60CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode, 60V, Bidirectional, 400W, DO-214AC Product overview: SMAJ60CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ60CA-E3/5A - 934142-SMAJ60CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ60CA-E3/5A
934142-SMAJ60CA-E3/5A
TVS - TVS - Diodes - SMAJ60CA-E3/5A 934142-SMAJ60CA-E3/5A
Manufacturer: Vishay Win Source Part Number: 934142-SMAJ60CA-E3/5 A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ60 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934142-SMAJ60CA-E3/5A
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ60
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 112-SMAJ60CA-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Buy Now Datasheet
TVS Diodes - 112-SMAJ60CA-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 112-SMAJ60CA-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ60CA-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ60CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ60CA-E3/5A
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ60CA-E3/5A 934142-SMAJ60CA-E3/5A 112-SMAJ60CA-E3/5ACT-ND SMAJ60CA-E3/5A
Product Name 60V 400W TVS Protection Diode TVS - TVS - Diodes - SMAJ60CA-E3/5A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data