Vishay Precision Group TVS Diodes SMAJ6.0A-E3/5A

Description
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ6.0A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.0A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.0A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 400W, 6V, Unidir, Do-214Ac; Product Range Vishay - 60AC3829 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 6V, Unidir, Do-214Ac; Product Range Vishay
60AC3829
Tvs Diode, 400W, 6V, Unidir, Do-214Ac; Product Range Vishay 60AC3829
TVS DIODE, 400W, 6V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 6V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6V; Clamping Voltage Vc Max:10.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ6.0A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ6.0A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ6.0A-E3/5A
TVS DIODE 6VWM 10.3VC DO214AC

TVS DIODE 6VWM 10.3VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ6.0A-E3/5AGITR-ND 60AC3829 SMAJ6.0A-E3/5A
Product Name TVS Diodes Tvs Diode, 400W, 6V, Unidir, Do-214Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts
VC 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data