Win Source Part Number: 1361985-SMAJ6.0A/TR1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMAJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.67V
Voltage - Clamping (Max) @ Ipp: 10.3V
Current - Peak Pulse (10/1000µs): 38.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6VWM 10.3VC DO214AC
TVS DIODE, 400W, UNIDIR, DO-214AC; Product Range:SMAJ; TVS Polarity:Unidirectio
TVS DIODE, 400W, UNIDIR, DO-214AC; Product Range:SMAJ; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361985-SMAJ6.0A/TR13 | 13-SMAJ6.0A/TR13TR-ND | SMAJ6.0A/TR13 | 60AK9684 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, Unidir, Do-214Ac; Product Range Yageo |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 10.3 volts | 10.3 volts | 10.3 volts | |
| VBR | 6.67 volts | 6.67 volts | 6.67 volts | 6.67 volts |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |