10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 6VWM 10.3VC DO214AC
TVS DIODE, 400W, 6V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 6V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB SMAJ Series, Bidirectional, 6 V, DO-214AC, 2 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ6.0CA-E3/61GIDKR-ND | SMAJ6.0CA-E3/61 | 05R5753 | 97W2728 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 6V, Do-214Ac; Product Range Vishay | Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smaj Series, Bidirectional, 6 V, Do-214Ac, 2 Rohs Compliant Vishay |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 10.3 volts | 10.3 volts | ||
| VBR | 6.67 volts | 6.67 volts |