Yageo USA TVS Diodes SMAJ60CA/TR7

Description
TVS DIODE 60VWM 96.8VC DO214AC
Request a Quote Datasheet
Description
TVS DIODE 60VWM 96.8VC DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-SMAJ60CA/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Buy Now Datasheet
TVS Diodes - 13-SMAJ60CA/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Buy Now Datasheet
TVS Diodes - 13-SMAJ60CA/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Buy Now Datasheet
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Yageo - 29AH1373 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Yageo
29AH1373
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Yageo 29AH1373
TVS DIODE, 400W, 60V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 60V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ60CA/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ60CA/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ60CA/TR7
SMAJ DO214AC, BIDIRECTIONAL 60V

SMAJ DO214AC, BIDIRECTIONAL 60V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-SMAJ60CA/TR7DKR-ND 29AH1373 SMAJ60CA/TR7
Product Name TVS Diodes Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts
VC 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 volts 66.7 volts
Unlock Full Specs
to access all available technical data