103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode 400W Unidirectional 64V DO-214AC SMD Product overview: SMAJ64A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ64A-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097520-SMAJ64A-E3/6
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
TVS DIODE 64VWM 103VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE, UNIDIR, 64V, DO-214AC-2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ64A-E3/61GIDKR-ND | 144-SMAJ64A-E3/61 | 1097520-SMAJ64A-E3/61 | SMAJ64A-E3/61 | 77K3036 |
| Product Name | TVS Diodes | SMD 400W 64V TVS Protection Diode | TVS - TVS - Diodes - SMAJ64A-E3/61 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-214Ac / Sma Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 103 volts | 103 volts | 103 volts | ||
| VBR | 71.1 volts | 71.1 volts | 71.1 volts |