Vishay Intertechnology, Inc. TVS Diodes SMAJ60A-E3/5A

Description
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ60A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ60A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ60A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 60V TVS Protection Diode - 144-SMAJ60A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 60V TVS Protection Diode
144-SMAJ60A-E3/5A
400W 60V TVS Protection Diode 144-SMAJ60A-E3/5A
TVS Diode, 400W, 60V, Unidirectional, DO-214AC Product overview: SMAJ60A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60A-E3/5A can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 60V, Unidirectional, DO-214AC Product overview: SMAJ60A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ60A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295924-SMAJ60A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295924-SMAJ60A-E3/5A
Circuit Protection - TVS - Diodes 1295924-SMAJ60A-E3/5A
Win Source Part Number: 1295924-SMAJ60A-E3/5 A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 60V Voltage - Breakdown (Min): 66.7V Voltage - Clamping (Max) @ Ipp: 96.8V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMAJ60A-E3/5A,SMAJ60 A-E3/5AGIDKR,SMAJ60A -E3/5AGICT,SMAJ60A-E 3/5AGITR Base Product Number: SMAJ60

Win Source Part Number: 1295924-SMAJ60A-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMAJ60A-E3/5A,SMAJ60A-E3/5AGIDKR,SMAJ60A-E3/5AGICT,SMAJ60A-E3/5AGITR
Base Product Number: SMAJ60

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ60A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ60A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ60A-E3/5A
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ60A-E3/5AGITR-ND 144-SMAJ60A-E3/5A 1295924-SMAJ60A-E3/5A SMAJ60A-E3/5A
Product Name TVS Diodes 400W 60V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 96.8 volts 96.8 volts 96.8 volts
Unlock Full Specs
to access all available technical data