96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VWM 60V 400W UNIDIR SMA AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 60VWM 96.8VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMAJ60A-QTR-ND | 65AH0908 | SMAJ60A-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 60V 400W Unidir Sma Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 96.8 volts | 96.8 volts |