96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ60CABDKR-ND | 67R1586 |
| Product Name | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 96.8 volts |